onsemi Single Bipolar Transistors NSS20101JT1G

Description
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSS20101JT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20101JT1GOSCT-ND
Single Bipolar Transistors NSS20101JT1GOSCT-ND
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Buy Now Datasheet
Single Bipolar Transistors - NSS20101JT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20101JT1GOSTR-ND
Single Bipolar Transistors NSS20101JT1GOSTR-ND
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Buy Now Datasheet
Single Bipolar Transistors - NSS20101JT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20101JT1GOSDKR-ND
Single Bipolar Transistors NSS20101JT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
20V 2A 350MHz Bipolar Transistor
276-NSS20101JT1G
20V 2A 350MHz Bipolar Transistor 276-NSS20101JT1G
20V 2A NPN BJT Transistor, 350MHz, SC-89 Product overview: NSS20101JT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 350MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, 350MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20101JT1G can be used for catalog matching and distributor lookup.

20V 2A NPN BJT Transistor, 350MHz, SC-89 Product overview: NSS20101JT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 350MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, 350MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20101JT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS20101JT1G - 025720-NSS20101JT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS20101JT1G
025720-NSS20101JT1G
TRANSISTORS - Transistors (BJT) - Single - NSS20101JT1G 025720-NSS20101JT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025720-NSS20101JT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 220mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025720-NSS20101JT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 220mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS20101JT1G
Bipolar Transistors - BJT NSS20101JT1G
Bipolar Transistors - BJT 20V NPN LOW VCE(SAT)

Bipolar Transistors - BJT 20V NPN LOW VCE(SAT)

Buy Now Datasheet
Transistor, Bipolar, Npn, 20V, 1A, Sc-89-3; Transistor Polarity Onsemi - 85W3179 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 20V, 1A, Sc-89-3; Transistor Polarity Onsemi
85W3179
Transistor, Bipolar, Npn, 20V, 1A, Sc-89-3; Transistor Polarity Onsemi 85W3179
TRANSISTOR, BIPOLAR, NPN, 20V, 1A, SC-89-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:255mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 20V, 1A, SC-89-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:255mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20101JT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20101JT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20101JT1G
TRANS NPN 20V 1A SC89-3

TRANS NPN 20V 1A SC89-3

Supplier's Site
Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R - 598-NSS20101JT1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R
598-NSS20101JT1G
Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R 598-NSS20101JT1G
Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R

Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSS20101JT1GOSCT-ND 276-NSS20101JT1G 025720-NSS20101JT1G NSS20101JT1G 85W3179 NSS20101JT1G 598-NSS20101JT1G
Product Name Single Bipolar Transistors 20V 2A 350MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSS20101JT1G Bipolar Transistors - BJT Transistor, Bipolar, Npn, 20V, 1A, Sc-89-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SC-89, SOT-490 SOT3; SC-89-3 TO-3
IC(max) 2000 milliamps 1000 milliamps 1000 milliamps 2000 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data