MOSFET N-CH 40V 75A 8HSON Product overview: NP75N04YUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP75N04YUK-E1-AY
N-Channel 40V 75A (Tc) 1W (Ta), 138W (Tc) Surface Mount 8-HSON
Manufacturer: Renesas Electronics America
Win Source Part Number: 832720-NP75N04YUK-E1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 75A 8HSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-NP75N04YUK-E1-AY | 559-NP75N04YUK-E1-AYTR-ND | 832720-NP75N04YUK-E1-AY | NP75N04YUK-E1-AY |
| Product Name | 40V 75A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP75N04YUK-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0310 kS | |||
| PD | 138 milliwatts |