MOSFET P-CH 60V 100A TO263
MOSFET P-CH 60V 100A TO263
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
MOSFET P-CH 60V 100A TO263 Product overview: NP100P06PLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P06PLG-E1-A
MOSFET P-CH 60V 100A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 559-NP100P06PLG-E1-AYDKR-ND | 278-NP100P06PLG-E1-AY | NP100P06PLG-E1-AY |
| Product Name | Single FETs, MOSFETs | 60V 100A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Transistor Grade / Operating Range | Automotive | ||
| MOSFET Operating Mode | Enhancement |