Bipolar (BJT) Transistor Array NPN, PNP 30V 3A 100MHz, 120MHz 2W Surface Mount 8-SOIC
TRANS NPN/PNP 30V 3A 8SOIC
TRANS NPN/PNP 30V 3A 8SOIC
TRANS NPN/PNP 30V 3A 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NJX1675PDR2G-ND | NJX1675PDR2G | NJX1675PDR2G | 598-NJX1675PDR2G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | TRANS NPN/PNP 30V 3A 8SOIC |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP; NPN, PNP | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts |