onsemi Single Bipolar Transistors NSS20200W6T1G

Description
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 555mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 555mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSS20200W6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20200W6T1GOSTR-ND
Single Bipolar Transistors NSS20200W6T1GOSTR-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 555mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 555mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379374-NSS20200W6T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379374-NSS20200W6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379374-NSS20200W6T1G
Win Source Part Number: 1379374-NSS20200W6T1 G Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Base Product Number: NSS202 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 2 A Voltage - Collector Emitter Breakdown (Max): 20 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V Vce Saturation (Max) @ Ib, Ic: 215mV @ 20mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 555 mW

Win Source Part Number: 1379374-NSS20200W6T1G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Base Product Number: NSS202
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic: 215mV @ 20mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 555 mW

Buy Now Datasheet
 - NSS20200W6T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20200W6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20200W6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20200W6T1G
TRANS PNP 20V 2A SC88/SC70-6

TRANS PNP 20V 2A SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSS20200W6T1GOSTR-ND 1379374-NSS20200W6T1G NSS20200W6T1G NSS20200W6T1G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
SOT23 Bipolar Transistor - 276-BC850CE6359 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT8009
View Details
8 suppliers