Renesas Electronics Corporation Single FETs, MOSFETs NP88N04KUG-E1-AY

Description
N-Channel 40V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 40V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP88N04KUG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP88N04KUG-E1-AY-ND
Single FETs, MOSFETs NP88N04KUG-E1-AY-ND
N-Channel 40V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N04KUG-E1-AY - 790771-NP88N04KUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N04KUG-E1-AY
790771-NP88N04KUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N04KUG-E1-AY 790771-NP88N04KUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 790771-NP88N04KUG-E1 -AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Part Status: Obsolete(EOL) Family Name: NP88N04KUG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 15000pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta), 200W (Tc) Rds On (Maximum) @ Id, Vgs: 2.9 mOhm @ 44A, 10V Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK762R9-40E; BUK762R0-40E; BUK762R0-40E,118; Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 790771-NP88N04KUG-E1-AY
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Part Status: Obsolete(EOL)
Family Name: NP88N04KUG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 15000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta), 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.9 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK762R9-40E; BUK762R0-40E; BUK762R0-40E,118;
Introduction Date: January 05, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP88N04KUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP88N04KUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP88N04KUG-E1-AY
MOSFET N-CH 40V 88A TO263

MOSFET N-CH 40V 88A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP88N04KUG-E1-AY-ND 790771-NP88N04KUG-E1-AY NP88N04KUG-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N04KUG-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF6215S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers