Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Dual NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS 2NPN 50V SOT563
Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC124EDXV6T5G-ND | NSBC124EDXV6T5G | NSBC124EDXV6T5G | NSBC124EDXV6T5G | 42K2342 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-563, SOT-666 | SOT-563, 6 LEAD | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |