Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Bipolar Transistors - Pre-Biased DUAL PBRT
TRANS 2PNP PREBIAS 0.408W SOT963
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBA143EDP6T5G-ND | NSBA143EDP6T5G | NSBA143EDP6T5G | 49X8934 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 4.7K/4.7K, Sot-963; Digital Transistor Polarity Onsemi |
| Polarity | PNP | |||
| Package Type | SOT-963 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |