Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Bipolar Transistors - Pre-Biased SOT-1123 PBRT TRANSISTOR
TRANS PREBIAS PNP 50V SOT1123
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBA144WF3T5G-ND | NSBA144WF3T5G | NSBA144WF3T5G | 49X8947 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi |
| Polarity | PNP | |||
| Package Type | SOT-1123 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |