NPN/PNP general-purpose transistors in a small SOT457 (SC-74) surface-mounted package, each with a 600 mA collector current rating and a 40 V collector-emitter voltage for the NPN transistor or -60 V for the PNP transistor. The device is AEC-Q101 qualified and supports applications including switching, amplification, and bridge drivers. The package has a footprint designed for standard reflow and wave soldering, with a maximum junction temperature of 150 °C and power dissipation up to 300 mW per device on an FR4 PCB.
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 300MHz 300mW Surface Mount 6-TSOP
TRANS NPN/PNP 40V 600MA 6-TSOP
TRANS NPN/PNP 40V 600MA 6-TSOP
NMB2227A - 40 V, 600 mA NPN/PNP general-purpose transistors
NMB2227A/SOT457/SC-7
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT NMB2227A/SC-74/REEL 7" Q3/T4 *
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NMB2227AH | 1727-NMB2227AHTR-ND | NMB2227AH | NMB2227AH | 29AK2721 | NMB2227AH |
| Product Name | 40 V, 600 mA NPN/PNP general-purpose transistors | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 | 6-TSOP | TO-3 | |
| IC(max) | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | ||||
| PD | 200 milliwatts |