MOSFET 2N-CH 60V 16A 8HSON
MOSFET 2N-CH 60V 16A 8HSON
Mosfet Array 2 N-Channel (Dual) 60V 16A (Tc) 1W (Ta), 25W (Tc) Surface Mount 8-HSON (5x5.4)
MOSFET 2N-CH 60V 16A 8HSON Product overview: NP16N06QLK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NP16N06QLK-E1-AY
Manufacturer: Renesas Electronics America
Win Source Part Number: 929311-NP16N06QLK-E1
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Mosfet Array 2 N-Channel (Dual) 60V 16A (Tc) 1W (Ta), 25W (Tc) Surface Mount 8-HSON (5x5.4)
Package: Tube
Package: 8-PowerLDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NP16N06
Categories: Discrete Semiconductor Products
Case / Package: 8-HSON (5x5.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 60V 16A 8HSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 559-NP16N06QLK-E1-AYCT-ND | 289-NP16N06QLK-E1-AY | 929311-NP16N06QLK-E1-AY | NP16N06QLK-E1-AY |
| Product Name | FET, MOSFET Arrays | 60V 16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP16N06QLK-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerLDFN | Tape & Reel (TR) | SOT3; 8-HSON (5x5.4) | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement |