Bipolar (BJT) Transistor PNP 12V 5A 100MHz 830mW Surface Mount ChipFET™
TRANS PNP 12V 5A CHIPFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NSS12600CF8T1G-ND | NSS12600CF8T1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |