Manufacturer: Renesas Electronics America
Win Source Part Number: 733134-NP40N10PDF-E1
Packaging: Reel - TR
Operating Temperature Range: 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Family Name: NP40N10PDF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.renesas.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 71nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3150pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta), 120W (Tc)
Rds On (Maximum) @ Id, Vgs: 27 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): NP40N10PDF-E2-AY;
Introduction Date: June 07, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
N-Channel 100V 40A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET N-CH 100V 40A TO263
MOSFET N-CH 100V 40A TO263
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 733134-NP40N10PDF-E1-AY | NP40N10PDF-E1-AY-ND | NP40N10PDF-E1-AY | NP40N10PDF-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP40N10PDF-E1-AY | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Grade / Operating Range | Automotive |