P-Channel 40V 50A (Ta) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
Manufacturer: Renesas Electronics America
Win Source Part Number: 1231971-NP50P04SLG-E
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MP-3ZK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 559-NP50P04SLG-E1-AYTR-ND | 1231971-NP50P04SLG-E1-AY | NP50P04SLG-E1-AY |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP50P04SLG-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |