Dual NPN Bipolar Digital Transistor (BRT)
Dual NPN Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBC114TDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114TDP6T5G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
TRANS PREBIAS 2NPN 50V SOT-963
TRANS PREBIAS 2NPN 50V SOT-963
Bipolar Transistors - Pre-Biased DUAL NBRT
TRANS PREBIAS 2NPN 50V SOT963
BRT TRANSISTOR, 50V, 10KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC114TDP6T5G | 293-NSBC114TDP6T5G | 488-NSBC114TDP6T5GTR-ND | NSBC114TDP6T5G | NSBC114TDP6T5G | 15R4646 |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10Kohm, Sot-963-6; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT-963 1x1, 0.35P | SOT-963 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |