onsemi Bipolar Transistors NSS60600MZ4T1G

Description
PNP Trans. Low Vce(sat) 60V 6A SOT223
Request a Quote Datasheet
Description
PNP Trans. Low Vce(sat) 60V 6A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7905476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905476P
Bipolar Transistors 7905476P
PNP Trans. Low Vce(sat) 60V 6A SOT223

PNP Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
Bipolar Transistors - 7905476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905476
Bipolar Transistors 7905476
PNP Trans. Low Vce(sat) 60V 6A SOT223

PNP Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
Bipolar Transistors - 1629606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1629606
Bipolar Transistors 1629606
PNP Trans. Low Vce(sat) 60V 6A SOT223

PNP Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - NSS60600MZ4T1G - 025729-NSS60600MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS60600MZ4T1G
025729-NSS60600MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSS60600MZ4T1G 025729-NSS60600MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025729-NSS60600MZ4T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025729-NSS60600MZ4T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - NSS60600MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60600MZ4T1GOSDKR-ND
Single Bipolar Transistors NSS60600MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS60600MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60600MZ4T1GOSCT-ND
Single Bipolar Transistors NSS60600MZ4T1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS60600MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60600MZ4T1GOSTR-ND
Single Bipolar Transistors NSS60600MZ4T1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
60V 6A 100MHz Bipolar Transistor
276-NSS60600MZ4T1G
60V 6A 100MHz Bipolar Transistor 276-NSS60600MZ4T1G
PNP BJT Transistor, 60V, 6A, 100MHz, SOT-223 Product overview: NSS60600MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60600MZ4T1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 6A, 100MHz, SOT-223 Product overview: NSS60600MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60600MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS60600MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS60600MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS60600MZ4T1G
TRANS PNP 60V 6A SOT223

TRANS PNP 60V 6A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS60600MZ4T1G
Bipolar Transistors - BJT NSS60600MZ4T1G
Bipolar Transistors - BJT LO V PNP TRANSISTOR 60V 6.0A

Bipolar Transistors - BJT LO V PNP TRANSISTOR 60V 6.0A

Buy Now Datasheet
Single Bipolar Transistors - NSS60600MZ4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS60600MZ4T1G
Single Bipolar Transistors NSS60600MZ4T1G
TRANS PNP 60V 6A SOT223

TRANS PNP 60V 6A SOT223

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -60V, Sot-223, Full Reel; Transistor Polarity Onsemi - 50M4402 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Sot-223, Full Reel; Transistor Polarity Onsemi
50M4402
Bipolar Transistor, Pnp, -60V, Sot-223, Full Reel; Transistor Polarity Onsemi 50M4402
BIPOLAR TRANSISTOR, PNP, -60V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 2 W, -6 A, 70 Rohs Compliant Onsemi - 90W9297 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 2 W, -6 A, 70 Rohs Compliant Onsemi
90W9297
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 2 W, -6 A, 70 Rohs Compliant Onsemi 90W9297
Bipolar (BJT) Single Transistor, PNP, -60 V, 100 MHz, 2 W, -6 A, 70 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -60 V, 100 MHz, 2 W, -6 A, 70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7905476P 7905476 025729-NSS60600MZ4T1G NSS60600MZ4T1GOSDKR-ND 276-NSS60600MZ4T1G NSS60600MZ4T1G NSS60600MZ4T1G NSS60600MZ4T1G 50M4402 90W9297
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS60600MZ4T1G Single Bipolar Transistors 60V 6A 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Pnp, -60V, Sot-223, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 2 W, -6 A, 70 Rohs Compliant Onsemi
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT223; SOT-223 SOT223; Sot-223 SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3
Number of units in IC 1
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details