NP062AN is a dual NPN pre-biased transistor array in an SSSMini6-F1 surface mount package, designed for digital circuits and high-density mounting. Each transistor has a collector-base voltage rating of 50 V and a collector-emitter voltage rating of 50 V. The forward current transfer ratio (hFE) ranges from 80 to 400 with a collector current of 5 mA and collector-emitter voltage of 10 V. The collector-emitter saturation voltage is 0.25 V at 10 mA collector current and 0.3 mA base current. The transition frequency is 150 MHz. The input resistance is 4.7 kΩ with a tolerance of ±30%. The device complies with the RoHS Directive (EU 2002/95/EC).
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 80mA 150MHz 125mW Surface Mount SSSMini6-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NP062AN00ATR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |