Manufacturer: Renesas Electronics America
Win Source Part Number: 1083344-NP70N10KUF-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 3.3V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 3750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
N-Channel 100V 70A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263
MOSFET N-CH 100V 70A TO263 Product overview: NP70N10KUF-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP70N10KUF-E1-AY
MOSFET N-CH 100V 70A TO-263
MOSFET N-CH 100V 70A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1083344-NP70N10KUF-E1-AY | NP70N10KUF-E1-AY-ND | 278-NP70N10KUF-E1-AY | 668-NP70N10KUF-E1-AY | NP70N10KUF-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP70N10KUF-E1-AY | Single FETs, MOSFETs | 100V 70A MOSFET Transistor | MOSFET N-CH 100V 70A TO-263 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 100 volts | ||||
| PD | 1800 to 120000 milliwatts | 1800 milliwatts | 1800 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |