onsemi Bipolar Transistor Arrays, Pre-Biased NSBA143TDXV6T1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBA143TDXV6T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBA143TDXV6TOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBA143TDXV6TOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBA143TDXV6TOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA143TDXV6T1 - 790824-NSBA143TDXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA143TDXV6T1
790824-NSBA143TDXV6T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA143TDXV6T1 790824-NSBA143TDXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 790824-NSBA143TDXV6T 1 Packaging: Reel package Package: SOT-563, SOT-666 Mounting: SMD Power - Max: 500mW Transistor Type: 2 PNP - Pre-Biased (Dual) Part Status: Obsolete(EOL) Family Name: NSBA143TDXV6 Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-563 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V Alternative Parts (Cross-Reference): NSBA143TDXV6T1G; NSBA143TDXV6T5G; EMB3; UP04116; Introduction Date: February 19, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790824-NSBA143TDXV6T1
Packaging: Reel package
Package: SOT-563, SOT-666
Mounting: SMD
Power - Max: 500mW
Transistor Type: 2 PNP - Pre-Biased (Dual)
Part Status: Obsolete(EOL)
Family Name: NSBA143TDXV6
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-563
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V
Alternative Parts (Cross-Reference): NSBA143TDXV6T1G; NSBA143TDXV6T5G; EMB3; UP04116;
Introduction Date: February 19, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 100mA 50V 463A Bipolar Transistor
293-NSBA143TDXV6T1
Dual 100mA 50V 463A Bipolar Transistor 293-NSBA143TDXV6T1
100mA, 50V, 2 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBA143TDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA143TDXV6T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBA143TDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA143TDXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA143TDXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA143TDXV6T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA143TDXV6T1
TRANS 2PNP PREBIAS 0.5W SOT563

TRANS 2PNP PREBIAS 0.5W SOT563

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSBA143TDXV6T1 NSBA143TDXV6TOSTR-ND 790824-NSBA143TDXV6T1 293-NSBA143TDXV6T1 NSBA143TDXV6T1
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA143TDXV6T1 Dual 100mA 50V 463A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type FL6 SOT-563, SOT-666 SOT3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 5.00E-4 milliamps 100 milliamps 100 milliamps
Power Gain 160 dB
Unlock Full Specs
to access all available technical data