Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
TRANS PREBIAS PNP 50V SOT1123
BRT TRANSISTOR, 50V, 10KOHM, SOT-1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10KOHM, SOT-1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SOT-1123 PBRT TRANSISTOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBA114TF3T5G-ND | NSBA114TF3T5G | 15R4631 | NSBA114TF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | |||
| Package Type | SOT-1123 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |