Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 929394-NSS60101DMTTB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSS60101
Categories: Discrete Semiconductor Products
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NSS60101DMTTBGOSTR, NSS60101DMTTBG-ND, NSS60101DMTTBGOSCT, NSS60101DMTTBGOSDKR
TRANS 2NPN 60V 1A 6WDFN
Bipolar Transistors - BJT DUAL 60V 1A LOWVCESA
TRANSISTOR ARRAY, AUTO, DUAL NPN, 60V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:60V; Power Dissipation Pd:2.27W; DC Collector Current:1A; DC Current Gain hFE:35hFE; Transistor Case Style:WDFN; No. of RoHS Compliant: Yes
TRANS 2NPN 60V 1A 6WDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSS60101DMTTBGOSDKR-ND | 929394-NSS60101DMTTBG | NSS60101DMTTBG | NSS60101DMTTBG | 14AC4760 | NSS60101DMTTBG |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - NSS60101DMTTBG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor Array, Auto, Dual Npn, 60V; Transistor Polarity Onsemi | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | 6-WDFN Exposed Pad | SOT3; 6-WDFN (2x2) | 6-WDFN (2x2) | TO-3 | 6-WDFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts |