onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T1G NSBC114EDXV6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025688-NSBC114EDXV6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Family Name: NSBC114EDXV6 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): EMH4; EMH4T2R; UP04211G0L; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025688-NSBC114EDXV6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Family Name: NSBC114EDXV6 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): EMH4; EMH4T2R; UP04211G0L; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T1G - 025688-NSBC114EDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T1G
025688-NSBC114EDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T1G 025688-NSBC114EDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025688-NSBC114EDXV6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Family Name: NSBC114EDXV6 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): EMH4; EMH4T2R; UP04211G0L; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025688-NSBC114EDXV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Family Name: NSBC114EDXV6
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): EMH4; EMH4T2R; UP04211G0L;
Introduction Date: March 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA 500mW Bipolar Transistor
293-NSBC114EDXV6T1G
Automotive 50V 100mA 500mW Bipolar Transistor 293-NSBC114EDXV6T1G
Trans Digital BJT NPN 50V 100mA 500mW Automotive 6-Pin SOT-563 T/R Product overview: NSBC114EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 500mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EDXV6T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 500mW Automotive 6-Pin SOT-563 T/R Product overview: NSBC114EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 500mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1868954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868954
Bipolar Transistors 1868954
ON Semiconductor, NSBC114EDXV6T1G

ON Semiconductor, NSBC114EDXV6T1G

Supplier's Site
Bipolar Transistors - 1867192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867192
Bipolar Transistors 1867192
ON Semiconductor, NSBC114EDXV6T1G

ON Semiconductor, NSBC114EDXV6T1G

Supplier's Site
Bipolar Transistors - 1868954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868954P
Bipolar Transistors 1868954P
ON Semiconductor, NSBC114EDXV6T1G

ON Semiconductor, NSBC114EDXV6T1G

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - NSBC114EDXV6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EDXV6T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EDXV6T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114EDXV6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EDXV6T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EDXV6T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114EDXV6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EDXV6T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EDXV6T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi - 42K2319 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi
42K2319
Brt Transistor, 50V, 10K/10Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi 42K2319
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-563, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-563, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K; Digital Transistor Polarity Onsemi - 81Y7008 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K; Digital Transistor Polarity Onsemi
81Y7008
Brt Transistor, 50V, 10K; Digital Transistor Polarity Onsemi 81Y7008
BRT TRANSISTOR, 50V, 10K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC114EDXV6T1G
Bipolar Transistors - Pre-Biased NSBC114EDXV6T1G
Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN

Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC114EDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC114EDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC114EDXV6T1G
TRANS PREBIAS 2NPN 50V SOT563

TRANS PREBIAS 2NPN 50V SOT563

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - NSBC114EDXV6T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
NSBC114EDXV6T1G
Bipolar Transistor Arrays, Pre-Biased NSBC114EDXV6T1G
TRANS PREBIAS 2NPN 50V SOT563

TRANS PREBIAS 2NPN 50V SOT563

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 025688-NSBC114EDXV6T1G 293-NSBC114EDXV6T1G 1868954 1868954P NSBC114EDXV6T1GOSCT-ND 42K2319 81Y7008 NSBC114EDXV6T1G NSBC114EDXV6T1G NSBC114EDXV6T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T1G Automotive 50V 100mA 500mW Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 10K/10Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10K; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN NPN NPN 2 NPN - Pre-Biased (Dual); NPN
Package Type SOT3; SOT-563 Sot-563 SOT-563 SOT-563, SOT-666 TO-3 TO-3 SOT-563, SOT-666
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data