onsemi Bipolar Transistor Arrays, Pre-Biased NSBA123TDP6T5G

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBA123TDP6T5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBA123TDP6T5G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBA123TDP6T5G-ND
Bipolar Transistor Arrays, Pre-Biased NSBA123TDP6T5G-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBA123TDP6T5G
Bipolar Transistors - Pre-Biased NSBA123TDP6T5G
Bipolar Transistors - Pre-Biased DUAL PBRT

Bipolar Transistors - Pre-Biased DUAL PBRT

Buy Now Datasheet
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi - 15R4636 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi
15R4636
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi 15R4636
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi - 49X8927 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi
49X8927
Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi 49X8927
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA123TDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA123TDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA123TDP6T5G
TRANS PREBIAS 2PNP 50V SOT963

TRANS PREBIAS 2PNP 50V SOT963

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NSBA123TDP6T5G NSBA123TDP6T5G-ND NSBA123TDP6T5G 15R4636 NSBA123TDP6T5G
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT-9X3-EUT-CPR SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data