NPN Bipolar Digital Transistor (BRT), SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBC114YF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBC114YF3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRNSTR
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT1123
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-NSBC114YF3T5G | NSBC114YF3T5G | NSBC114YF3T5GOSTR-ND | NSBC114YF3T5G | 46P8320 | NSBC114YF3T5G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 254 milliwatts |