Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
TRANS PREBIAS 2NPN 50V SOT963
Bipolar Transistors - Pre-Biased DUAL NBRT
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC123TDP6T5G-ND | NSBC123TDP6T5G | NSBC123TDP6T5G | 49X8970 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi |
| Polarity | NPN | |||
| Package Type | SOT-963 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |