Manufacturer: ON Semiconductor
Win Source Part Number: 209248-NJW0302G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 3A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial, Signal Processing
PNP BJT Power Transistor, 250V, 15A, 150W, 30MHz, TO-3P Product overview: NJW0302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW0302G can be used for catalog matching and distributor lookup.
PNP Power Transistor 250V 15A 150W TO-3P
PNP Power Transistor 250V 15A 150W TO-3P
Bipolar (BJT) Transistor PNP 250V 15A 30MHz 150W Through Hole TO-3P-3L
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
TRANS PNP 250V 15A TO3P-3L
Bipolar Transistors - BJT 150W
TRANS PNP 250V 15A TO3P-3L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 209248-NJW0302G | 276-NJW0302G | 7905454 | NJW0302GOS-ND | 95M6876 | NJW0302G | NJW0302G | NJW0302G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NJW0302G | 250V 15A 150W Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-3; SOT3; TO-3P | To-3p | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3; TO-3P-3, SC-65-3 | |||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| VCBO | 250 volts |