onsemi Bipolar Transistor Arrays, Pre-Biased NSBC143ZDP6T5G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - NSBC143ZDP6T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC143ZDP6T5GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC143ZDP6T5GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC143ZDP6T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC143ZDP6T5GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC143ZDP6T5GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC143ZDP6T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC143ZDP6T5GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC143ZDP6T5GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
 - NSBC143ZDP6T5G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-NSBC143ZDP6T5G
Dual Bipolar Transistor 293-NSBC143ZDP6T5G
Dual NPN Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBC143ZDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC143ZDP6T5G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBC143ZDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC143ZDP6T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC143ZDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC143ZDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC143ZDP6T5G
TRANS PREBIAS 2NPN 50V SOT963

TRANS PREBIAS 2NPN 50V SOT963

Supplier's Site
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi - 49X8984 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi
49X8984
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi 49X8984
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi - 15R4658 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi
15R4658
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi 15R4658
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC143ZDP6T5G
Bipolar Transistors - Pre-Biased NSBC143ZDP6T5G
Bipolar Transistors - Pre-Biased DUAL NBRT

Bipolar Transistors - Pre-Biased DUAL NBRT

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NSBC143ZDP6T5GOSDKR-ND NSBC143ZDP6T5G 293-NSBC143ZDP6T5G NSBC143ZDP6T5G 49X8984 NSBC143ZDP6T5G
Product Name Bipolar Transistor Arrays, Pre-Biased Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN
Package Type SOT-963 SOT-963 1x1, 0.35P SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data