Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
NPN Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRANSISTOR
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT1123
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC143EF3T5G-ND | NSBC143EF3T5G | NSBC143EF3T5G | 15R4657 | NSBC143EF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 4.7K/4.7K, Sot1123; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-1123 | SOT-1123, 1.0x0.6x0.37, 0.35P | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |