The NP80N04PLG-E1-AY is an N-channel power MOSFET in a TO-263 (MP-25ZP) package, designed for high-current switching applications. It has a drain-to-source voltage rating of 40 V, a continuous drain current of ±80 A, and a pulsed drain current of ±300 A. The device features a maximum on-state resistance of 4.5 mΩ at VGS = 10 V and ID = 40 A, and 8.7 mΩ at VGS = 4.5 V and ID = 35 A. It includes a built-in gate protection diode, has an input capacitance of 4600 pF typ., and is AEC-Q101 qualified for automotive applications. The package dimensions are 10.0 ± 0.3 mm by 9.0 ± 0.2 mm, with a height of 2.3 ± 0.2 mm. The drain terminal serves as a thermal pad. The part is Pb-free and complies with RoHS.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 559-NP80N04PLG-E1-AYTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |