onsemi Single, Pre-Biased Bipolar Transistors NSBC143TF3T5G

Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBC143TF3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - NSBC143TF3T5G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSBC143TF3T5G-ND
Single, Pre-Biased Bipolar Transistors NSBC143TF3T5G-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC143TF3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC143TF3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC143TF3T5G
TRANS PREBIAS NPN 50V SOT1123

TRANS PREBIAS NPN 50V SOT1123

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC143TF3T5G
Bipolar Transistors - Pre-Biased NSBC143TF3T5G
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR (B

Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR (B

Buy Now Datasheet
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi - 49X8983 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi
49X8983
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi 49X8983
BRT TRANSISTOR, 50V, 4.7KOHM, SOT-1123-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SOT-1123-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi - 28X8048 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi
28X8048
Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi 28X8048
BRT TRANSISTOR, 50V, 4.7KOHM, SOT-1123-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SOT-1123-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number NSBC143TF3T5G NSBC143TF3T5G-ND NSBC143TF3T5G NSBC143TF3T5G 49X8983
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 4.7Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi
Polarity NPN NPN
Package Type SOT-1123, 1.0x0.6x0.37, 0.35P SOT-1123 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
60V 0.5A Bipolar Transistor - 276-BCP49E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
4 suppliers
Bipolar Transistors - 154908P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details