NPN/PNP general-purpose transistors in a small SOT457 (SC-74) surface-mounted plastic package, each with a collector current of 600 mA, a collector-emitter voltage rating of 40 V (NPN) or -60 V (PNP), and an AEC-Q101 qualification.
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
NMB2227A - 40 V, 600 mA NPN/PNP general-purpose transistors
TRANS NPN/PNP 40V 600MA 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 300MHz 300mW Surface Mount 6-TSOP
TRANS NPN/PNP 40V 600MA 6-TSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
NMB2227A/SOT457/SC-7
Bipolar Transistors - BJT NMB2227A/SC-74/REEL 13" Q1/T1
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NMB2227AF | NMB2227AF | 1727-NMB2227AFDKR-ND | 29AK2720 | NMB2227AF | NMB2227AF |
| Product Name | 40 V, 600 mA NPN/PNP general-purpose transistors | Bipolar Transistor Arrays | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | TO-3 | AEC-Q100 | |
| IC(max) | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | ||||
| PD | 200 milliwatts |