MOSFET N-CH 40V 90A TO252 Product overview: NP90N04VUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N04VUK-E1-AY
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252
Manufacturer: Renesas Electronics America
Win Source Part Number: 1083366-NP90N04VUK-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 102nC @ 10V
Max Input Capacitance: 5850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-CH 40V 90A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NP90N04VUK-E1-AY | 559-NP90N04VUK-E1-AYDKR-ND | 1083366-NP90N04VUK-E1-AY | NP90N04VUK-E1-AY |
| Product Name | 40V 90A TO252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N04VUK-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0300 kS | |||
| PD | 147 milliwatts | 1200 to 147000 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) |