Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
TRANS PREBIAS PNP 50V SOT1123
Bipolar Transistors - Pre-Biased SOT-1123 PBRT TRANSISTOR
BRT TRANSISTOR, 50V, 2.2K/47K, SOT-1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/47K, SOT-1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBA123JF3T5G-ND | NSBA123JF3T5G | NSBA123JF3T5G | 15R4635 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 2.2K/47K, Sot-1123; Digital Transistor Polarity Onsemi |
| Polarity | PNP | |||
| Package Type | SOT-1123 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |