Bipolar (BJT) Transistor NPN - Darlington 350V 4A 90MHz 45W Surface Mount DPAK
Darlington Transistors Pwr DARLINGTON TRANSIST
TRANS NPN DARL 350V 4A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | NJVNJD35N04G-ND | NJVNJD35N04G | NJVNJD35N04G |
| Product Name | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |