Manufacturer: Renesas Electronics America
Win Source Part Number: 832718-NP75N04VUK-E1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 75A TO252 Product overview: NP75N04VUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP75N04VUK-E1-AY
MOSFET N-CH 40V 75A TO252
N-Channel 40V 75A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
MOSFET N-CH 40V 75A TO252
MOSFET N-CH 40V 75A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 832718-NP75N04VUK-E1-AY | 278-NP75N04VUK-E1-AY | 559-NP75N04VUK-E1-AYDKR-ND | NP75N04VUK-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP75N04VUK-E1-AY | 40V 75A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0200 kS | |||
| PD | 75 milliwatts |