Bipolar (BJT) Transistor NPN 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 025722-NSS30101LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 30V, 1A, 100MHz, SOT-23 Product overview: NSS30101LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS30101LT1G can be used for catalog matching and distributor lookup.
TRANS NPN 30V 1A SOT23-3
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 1A 30V Low VCEsat
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS30101LT1GOSTR-ND | 025722-NSS30101LT1G | 276-NSS30101LT1G | NSS30101LT1G | 61K1269 | NSS30101LT1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSS30101LT1G | 30V 1A 100MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | TO-3; SOT23 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 50 volts |