The NSF030120T2A0-Q is a 1200 V, 30 mΩ N-channel silicon carbide MOSFET in a 7-pin X.PAK plastic surface-mounted package with topside cooling, measuring 14.0 mm × 11.8 mm × 3.5 mm. It features low switching losses, fast reverse recovery, a robust intrinsic body diode, and a Kelvin source pin for improved switching performance. The device is qualified for automotive applications per AEC-Q101 and is rated for a maximum junction temperature of 175 °C with a thermal resistance from junction to case of 0.39 to 0.51 K/W. Continuous drain current is 68 A at 25 °C and 48 A at 100 °C, with a peak pulsed current of 160 A. Gate-source voltage ranges from -10 V to 22 V.
The NSF030120T2A0-Q is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching speed, makes it a product of choice in high power and high voltage automotive applications, such as onboard chargers, DC-DC converters, and auxiliary drives.
Features and benefits
Applications
1200 V, 30 M, X.PAK, N-CHANNEL S
1200 V, 30 M, X.PAK, N-CHANNEL S
1200 V, 30 M, X.PAK, N-CHANNEL S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF030120T2A0-QJ | 1727-NSF030120T2A0-QJDKR-ND |
| Product Name | 1200 V, 30 mΩ, N-channel SiC MOSFET for automotive applications | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 68000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 294 milliwatts |