Manufacturer: ON Semiconductor
Win Source Part Number: 1083601-NSB9435T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 125 @ 800mA, 1V
Maximum Power Dissipation: 720mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
PNP Bipolar Digital Transistor (BRT), SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSB9435T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSB9435T1G can be used for catalog matching and distributor lookup.
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 30V 3A SOT223
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 30V 3A 110MHz 720mW Surface Mount SOT-223 (TO-261)
BRT TRANSISTOR, 30V, 10KOHM, SOT223, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:30V; Continuous Collector Current Ic:3A; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SS SOT233 BR XSTR PNP
TRANS PREBIAS PNP 30V 3A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1083601-NSB9435T1G | 292-NSB9435T1G | NSB9435T1G | 488-NSB9435T1GCT-ND | 83K8668 | NSB9435T1G | NSB9435T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSB9435T1G | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 30V, 10Kohm, Sot223, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP | |||
| Package Type | SOT3; SOT-223 | SOT223; SOT-223 (TO-261) 4 LEAD | TO-261-4, TO-261AA | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 30 volts | 30 volts |