onsemi Dual 50V Bipolar Transistor NSBA124EDXV6T1G

Description
50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBA124EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA124EDXV6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBA124EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA124EDXV6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50V Bipolar Transistor
293-NSBA124EDXV6T1G
Dual 50V Bipolar Transistor 293-NSBA124EDXV6T1G
50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBA124EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA124EDXV6T1G can be used for catalog matching and distributor lookup.

50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBA124EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA124EDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSBA124EDXV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSBA124EDXV6T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSBA124EDXV6T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi - 49X8930 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi
49X8930
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi 49X8930
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi - 42K2307 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi
42K2307
Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi 42K2307
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBA124EDXV6T1G
Bipolar Transistors - Pre-Biased NSBA124EDXV6T1G
Bipolar Transistors - Pre-Biased 100mA 50V Dual PNP

Bipolar Transistors - Pre-Biased 100mA 50V Dual PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA124EDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA124EDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA124EDXV6T1G
TRANS PREBIAS 2PNP 50V SOT563

TRANS PREBIAS 2PNP 50V SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-NSBA124EDXV6T1G 488-NSBA124EDXV6T1GTR-ND 49X8930 NSBA124EDXV6T1G NSBA124EDXV6T1G
Product Name Dual 50V Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data