NPN BJT Transistor, 30V, 0.7A, Low VCE(sat), SC-74 Product overview: NSS30071MR6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS30071MR6T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 106485-NSS30071MR6T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 70mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 3V
Maximum Power Dissipation: 342mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 700mA 342mW Surface Mount SC-74
Bipolar Transistors - BJT 700mA 30V Low VCEsat
TRANS NPN 30V 0.7A SC74
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSS30071MR6T1G | 106485-NSS30071MR6T1G | 488-NSS30071MR6T1GTR-ND | NSS30071MR6T1G | NSS30071MR6T1G |
| Product Name | 30V 0.7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSS30071MR6T1G | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| IC(max) | 700 milliamps | 700 milliamps | |||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 40 volts |