NPN PNP Bipolar Transistor
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz, 250MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz, 250MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz, 250MHz 350mW Surface Mount SOT-963
NPN PNP Bipolar Transistor, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NST3946DP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST3946DP6T5G can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN/PNP DUAL 40V SOT963; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:240mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR ARRAY, NPN, PNP, 40V, SOT963; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:420mW; DC Current Gain hFE:30hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 40V 0.2A SOT963
TRANS NPN/PNP 40V 0.2A SOT963
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NST3946DP6T5G | NST3946DP6T5GOSTR-ND | 277-NST3946DP6T5G | 01P5113 | 42AC1819 | NST3946DP6T5G | NST3946DP6T5G |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | Transistor, Npn/pnp Dual 40V Sot963; Transistor Polarity Onsemi | Transistor Array, Npn, Pnp, 40V, Sot963; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |
| Package Type | SOT-963 1x1, 0.35P | SOT-963 | TO-3 | TO-3 | SOT-963 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |