onsemi Single Bipolar Transistors NSS60201LT1G

Description
Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSS60201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60201LT1GOSTR-ND
Single Bipolar Transistors NSS60201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS60201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60201LT1GOSDKR-ND
Single Bipolar Transistors NSS60201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS60201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60201LT1GOSCT-ND
Single Bipolar Transistors NSS60201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 1868695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868695
Bipolar Transistors 1868695
ON Semiconductor, NSS60201LT1G

ON Semiconductor, NSS60201LT1G

Supplier's Site
Bipolar Transistors - 1867197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867197
Bipolar Transistors 1867197
ON Semiconductor, NSS60201LT1G

ON Semiconductor, NSS60201LT1G

Supplier's Site
Bipolar Transistors - 1868695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868695P
Bipolar Transistors 1868695P
ON Semiconductor, NSS60201LT1G

ON Semiconductor, NSS60201LT1G

Supplier's Site
Singapore, Singapore
60V 2A 100MHz SOT-23 Bipolar Transistor
276-NSS60201LT1G
60V 2A 100MHz SOT-23 Bipolar Transistor 276-NSS60201LT1G
NPN BJT Transistor, 60V, 2A, 100MHz, SOT-23 Product overview: NSS60201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60201LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 2A, 100MHz, SOT-23 Product overview: NSS60201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS60201LT1G - 025728-NSS60201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS60201LT1G
025728-NSS60201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS60201LT1G 025728-NSS60201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025728-NSS60201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: NSS60201L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 140mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 1A, 2V Maximum Power Dissipation: 460mW Alternative Parts (Cross-Reference): UFMMT619; 2SC5866Q; UFMMT619TC; 2SCR553R; Introduction Date: December 07, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025728-NSS60201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: NSS60201L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 140mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 1A, 2V
Maximum Power Dissipation: 460mW
Alternative Parts (Cross-Reference): UFMMT619; 2SC5866Q; UFMMT619TC; 2SCR553R;
Introduction Date: December 07, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS60201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS60201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS60201LT1G
TRANS NPN 60V 2A SOT23-3

TRANS NPN 60V 2A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSS60201LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS60201LT1G
Single Bipolar Transistors NSS60201LT1G
TRANS NPN 60V 2A SOT23-3

TRANS NPN 60V 2A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 60V Sot-23, Full Reel; Transistor Polarity Onsemi - 75M5192 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V Sot-23, Full Reel; Transistor Polarity Onsemi
75M5192
Bipolar Transistor, Npn, 60V Sot-23, Full Reel; Transistor Polarity Onsemi 75M5192
BIPOLAR TRANSISTOR, NPN, 60V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi - 85W3181 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi
85W3181
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi 85W3181
BIPOLAR TRANSISTOR, NPN, 60V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 540 Mw, 2 A, 100 Rohs Compliant Onsemi - 90W9296 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 540 Mw, 2 A, 100 Rohs Compliant Onsemi
90W9296
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 540 Mw, 2 A, 100 Rohs Compliant Onsemi 90W9296
Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 540 mW, 2 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 540 mW, 2 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSS60201LT1GOSTR-ND 1868695 1868695P 276-NSS60201LT1G 025728-NSS60201LT1G NSS60201LT1G NSS60201LT1G 75M5192 90W9296
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 60V 2A 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSS60201LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 60V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 540 Mw, 2 A, 100 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
Number of units in IC 1
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data