MACOM RF Power Transistor NPT1004D

Description
Gallium Nitride 28V, 45W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Request a Quote Datasheet
Description
Gallium Nitride 28V, 45W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - NPT1004D - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
NPT1004D
RF Power Transistor NPT1004D
Gallium Nitride 28V, 45W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology

Gallium Nitride 28V, 45W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology

Supplier's Site Datasheet
RF FETs, MOSFETs - 1465-1413-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1413-ND
RF FETs, MOSFETs 1465-1413-ND
RF Mosfet HEMT 28V 350mA 0Hz ~ 4GHz 13dB 37dBm 8-SOIC-EP

RF Mosfet HEMT 28V 350mA 0Hz ~ 4GHz 13dB 37dBm 8-SOIC-EP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NPT1004D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NPT1004D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NPT1004D
RF MOSFET HEMT 28V 8SOIC

RF MOSFET HEMT 28V 8SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors RF Transistors
Product Number NPT1004D 1465-1413-ND NPT1004D
Product Name RF Power Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material GaN
Package Type Plastic SMT "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" 8-SOIC-EP
Power Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details