The NSF080120L3A0 is a 1200 V, 80 mΩ N-channel Silicon Carbide MOSFET in a TO-247-3L plastic package for through-hole mounting, with a maximum drain current of 35 A at 25 °C and 25 A at 100 °C, and a peak drain current rating of 80 A. It has a drain-source on-state resistance of 80 mΩ at 15 V gate voltage and 25 °C, a thermal resistance from junction to case of 0.68 to 0.82 K/W, and operates with a junction temperature range of -55 °C to 175 °C. The device is designed for high-power industrial applications including electric vehicle charging, photovoltaic inverters, and motor drives.
The NSF080120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3L plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
SICFET N-CH 1200V 35A TO247-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF080120L3A0Q | 1727-NSF080120L3A0-ND |
| Product Name | SiC MOSFET with 80 mΩ in TO-247-3 | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 35000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 183 milliwatts |