Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 060573-NSS40301MDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 115mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1A, 2V
Maximum Power Dissipation: 653mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Low VCE(sat) Transistor, Dual NPN, 40 V, 3.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NSS40301MDR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V, 3.0 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40 V, 3.0 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSS40301MDR2G can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, DUAL NPN, 40V, 3A, SOIC ROHS COMPLIANT: YES
TRANS 2NPN 40V 3A 8SOIC
TRANS 2NPN 40V 3A 8SOIC
Bipolar Transistors - BJT MATCHED LO VCE(SAT) SOIC8
40V 653mW 180@1A,2V 3A 2 NPN SOIC-8 Bipolar Transistors - BJT ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS40301MDR2GOSTR-ND | 060573-NSS40301MDR2G | 277-NSS40301MDR2G | 54AH9468 | NSS40301MDR2G | NSS40301MDR2G | NSS40301MDR2G | NSS40301MDR2G |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - NSS40301MDR2G | Dual 40 V 3.0 A SOIC Bipolar Transistor | Bipolar Array, Dual Npn, 40V, 3A, Soic Rohs Compliant Onsemi | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | NPN | 2 NPN (Dual); NPN | NPN | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| VCBO | 40 volts |