Manufacturer: onsemi
Win Source Part Number: 1325068-NJVNJD1718T4
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 1.68 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 500mA, 2V
Frequency - Transition: 80MHz
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NJVNJD1718T4GOSDKR,N
Base Product Number: NJVNJD1718
RoHS Status: ROHS3 Compliant
2.0 A, 50 V PNP Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVNJD1718T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 50 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 50 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVNJD1718T4G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar Transistors - BJT BIPOLAR DPAK 50V
TRANS PNP 50V 2A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325068-NJVNJD1718T4G | 276-NJVNJD1718T4G | NJVNJD1718T4GOSTR-ND | NJVNJD1718T4G | NJVNJD1718T4G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 2.0 A 50 V DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| Power Gain | 70 dB |