NJW0302G is a silicon PNP transistor designed for power amplifier applications, particularly in 100-W high-fidelity audio output stages. It features a collector-emitter voltage rating of -230 V and a continuous collector current of -15 A, with a collector power dissipation of 150 W at a case temperature of 25°C. The device is packaged in a TO-3P case, with a junction-to-case thermal resistance of 0.35°C/W. Its DC current gain (hFE) ranges from 80 to 160 at a collector current of -5 A and collector-emitter voltage of -1 V. The transition frequency is 30 MHz. The part is rated for a junction temperature up to 150°C and storage temperatures from -55°C to 150°C. It is complementary to NJW0281G.
TRANS PNP 230V 15A TO-3P
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-NJW0302G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |