DIODES Incorporated Single FETs, MOSFETs NMSD200B01-7

Description
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount SOT-363
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NMSD200B01DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NMSD200B01DITR-ND
Single FETs, MOSFETs NMSD200B01DITR-ND
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount SOT-363

N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
60V 200MA MOSFET Transistor
278-NMSD200B01-7
60V 200MA MOSFET Transistor 278-NMSD200B01-7
MOSFET N-CH 60V 200MA SOT363 Product overview: NMSD200B01-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NMSD200B01-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA SOT363 Product overview: NMSD200B01-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NMSD200B01-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NMSD200B01-7 - 025634-NMSD200B01-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NMSD200B01-7
025634-NMSD200B01-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NMSD200B01-7 025634-NMSD200B01-7
Manufacturer: Diodes Incorporated Win Source Part Number: 025634-NMSD200B01-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 025634-NMSD200B01-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NMSD200B01-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NMSD200B01-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NMSD200B01-7
MOSFET N-CH 60V 200MA SOT363

MOSFET N-CH 60V 200MA SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NMSD200B01DITR-ND 278-NMSD200B01-7 025634-NMSD200B01-7 NMSD200B01-7
Product Name Single FETs, MOSFETs 60V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NMSD200B01-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; SOT-363 6-TSSOP, SC-88, SOT-363
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel 160A 40V 0.0037ohm MOSFET Transistor - 278-AUIRF1404ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers