onsemi Dual 100mA 50V 463A Bipolar Transistor NSBC124EDXV6T1

Description
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC124EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124EDXV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC124EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124EDXV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100mA 50V 463A Bipolar Transistor
293-NSBC124EDXV6T1
Dual 100mA 50V 463A Bipolar Transistor 293-NSBC124EDXV6T1
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC124EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124EDXV6T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC124EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124EDXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC124EDXV6TOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC124EDXV6TOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC124EDXV6TOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124EDXV6T1 - 1232233-NSBC124EDXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124EDXV6T1
1232233-NSBC124EDXV6T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124EDXV6T1 1232233-NSBC124EDXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232233-NSBC124EDXV6 T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232233-NSBC124EDXV6T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC124EDXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC124EDXV6T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC124EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site
TRANS 2NPN PREBIAS 0.5W SOT563 - 598-NSBC124EDXV6T1 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.5W SOT563
598-NSBC124EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563 598-NSBC124EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number 293-NSBC124EDXV6T1 NSBC124EDXV6TOSTR-ND 1232233-NSBC124EDXV6T1 NSBC124EDXV6T1 598-NSBC124EDXV6T1
Product Name Dual 100mA 50V 463A Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124EDXV6T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2NPN PREBIAS 0.5W SOT563
Polarity NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data