Manufacturer: Renesas Electronics America
Win Source Part Number: 1232029-NP89N04PUK-E
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263
N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263
N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263
MOSFET N-CH 40V 90A TO263 Product overview: NP89N04PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP89N04PUK-E1-AY
Power Field-Effect Transistor, 90A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
MOSFET N-CH 40V 90A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 1232029-NP89N04PUK-E1-AY | 559-NP89N04PUK-E1-AYCT-ND | 278-NP89N04PUK-E1-AY | NP89N04PUK-E1-AY | NP89N04PUK-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP89N04PUK-E1-AY | Single FETs, MOSFETs | 40V 90A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | MP-25ZP | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |